TE Connectivity Connectors, Interconnects - Memory Connectors - Inline Module Sockets 6318228-1

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1013633-6318228-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1013633-6318228-1
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1013633-6318228-1
Win Source Part Number: 1013633-6318228-1 Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets Number of Positions: 124 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Connector Style: SODIMM Standard Package: 4,000 Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -6318228-1-SI,2266-6 318228-1 Product Status: Obsolete

Win Source Part Number: 1013633-6318228-1
Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets
Number of Positions: 124
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Connector Style: SODIMM
Standard Package: 4,000
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -6318228-1-SI,2266-6318228-1
Product Status: Obsolete

Buy Now
.8Mm Pitch Fax Modem Skt 124P Amp - Te Connectivity - 76AC9997 - Newark, An Avnet Company
Chicago, IL, United States
.8Mm Pitch Fax Modem Skt 124P Amp - Te Connectivity
76AC9997
.8Mm Pitch Fax Modem Skt 124P Amp - Te Connectivity 76AC9997
.8MM PITCH FAX MODEM SKT 124P

.8MM PITCH FAX MODEM SKT 124P

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6318228-1 1013633-6318228-1 76AC9997
Product Name Connectors, Interconnects - Memory Connectors - Inline Module Sockets .8Mm Pitch Fax Modem Skt 124P Amp - Te Connectivity
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products