TE Connectivity Special Purpose Terminals 63166-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ] Compatible Insulation Diameter Range : 2.79 - 4.06 MM  [.11 - .16 INCH ] Product Length : 34.66 MM  [1.364 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.3 - 3.3 Wire Size (AWG) : 16 - 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ] Compatible Insulation Diameter Range : 2.79 - 4.06 MM  [.11 - .16 INCH ] Product Length : 34.66 MM  [1.364 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.3 - 3.3 Wire Size (AWG) : 16 - 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 63166-5 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
63166-5
Special Purpose Terminals 63166-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Special Purpose Terminal Type : Ring Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ] Compatible Insulation Diameter Range : 2.79 - 4.06 MM  [.11 - .16 INCH ] Product Length : 34.66 MM  [1.364 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : 1.3 - 3.3 Wire Size (AWG) : 16 - 12 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Special Purpose Terminal Type : Ring
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.06 MM  [.16 INCH ]
  • Compatible Insulation Diameter Range : 2.79 - 4.06 MM  [.11 - .16 INCH ]
  • Product Length : 34.66 MM  [1.364 INCH ]
  • Terminal Material Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : 1.3 - 3.3
  • Wire Size (AWG) : 16 - 12

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Specialized Connectors - A111452TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A111452TR-ND
Terminals - Specialized Connectors A111452TR-ND
CONN TERM RING 12-16AWG SCREW

CONN TERM RING 12-16AWG SCREW

Buy Now Datasheet
Terminals - Specialized Connectors - A111452CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A111452CT-ND
Terminals - Specialized Connectors A111452CT-ND
CONN TERM RING 12-16AWG SCREW

CONN TERM RING 12-16AWG SCREW

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
63166-5
Terminals 63166-5
Terminals POWER RING 16-12 PTPBR

Terminals POWER RING 16-12 PTPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63166-5 A111452TR-ND A111452CT-ND 63166-5
Product Name Special Purpose Terminals Terminals - Specialized Connectors Terminals - Specialized Connectors Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers