TE Connectivity Heat Shrink Boots 631516-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 7 MM , 6 MM , 8 MM  [.35 INCH , .27 INCH , .23 INCH , .314 INCH ] Compatible Cable Diameter Range : 5.6 - 13 MM  [5.6 - 14 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G Other Adhesive Code : 180 Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 7 MM , 6 MM , 8 MM  [.35 INCH , .27 INCH , .23 INCH , .314 INCH ] Compatible Cable Diameter Range : 5.6 - 13 MM  [5.6 - 14 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G Other Adhesive Code : 180 Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 631516-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
631516-000
Heat Shrink Boots 631516-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 7 MM , 6 MM , 8 MM  [.35 INCH , .27 INCH , .23 INCH , .314 INCH ] Compatible Cable Diameter Range : 5.6 - 13 MM  [5.6 - 14 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G Other Adhesive Code : 180 Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 9 MM , 7 MM , 6 MM , 8 MM  [.35 INCH , .27 INCH , .23 INCH , .314 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 13 MM  [5.6 - 14 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G

Other


  • Adhesive Code : 180
  • Molded Part Shape Code : 202

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 631516-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
631516-000
shrink tube 631516-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 631516-000 631516-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 042565M001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 052833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 049491-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0450092004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details