TE Connectivity Ring Terminals 63147-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.19 - 1.78 MM  [.047 - .07 INCH ] Product Length : 17.58 MM  [.692 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 17 - 13.5 Wire Size (CMA) : 2052 - 4935 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-109 Stud Size : #8, M4 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.19 - 1.78 MM  [.047 - .07 INCH ] Product Length : 17.58 MM  [.692 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 17 - 13.5 Wire Size (CMA) : 2052 - 4935 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-109 Stud Size : #8, M4 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 63147-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
63147-1
Ring Terminals 63147-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Underplating Material : Brass Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.19 - 1.78 MM  [.047 - .07 INCH ] Product Length : 17.58 MM  [.692 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 17 - 13.5 Wire Size (CMA) : 2052 - 4935 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-109 Stud Size : #8, M4 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Brass
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.78 MM  [.07 INCH ]
  • Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Compatible Insulation Diameter Range : 1.19 - 1.78 MM  [.047 - .07 INCH ]
  • Product Length : 17.58 MM  [.692 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 17 - 13.5
  • Wire Size (CMA) : 2052 - 4935

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 9000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-109
  • Stud Size : #8, M4

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A111448TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111448TR-ND
Terminals - Ring Connectors A111448TR-ND
CONN RING FLAT 13.5-17AWG #8

CONN RING FLAT 13.5-17AWG #8

Buy Now Datasheet
Terminals - Ring Connectors - A111448CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111448CT-ND
Terminals - Ring Connectors A111448CT-ND
CONN RING FLAT 13.5-17AWG #8

CONN RING FLAT 13.5-17AWG #8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 63147-1 A111448TR-ND A111448CT-ND
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers