Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Crimp Type : Hex Ferrule Material : Copper Alloy Ferrule Plating Material : Tin RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver RF Connector Contact Configuration : Not Captivated
Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM [.75 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 11
Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Commercial
Packaging Features Packaging Method : Bag
Product Type Features Compatible With RF Cable Type : MA318 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Body Material : Brass
- Body Plating Material : Silver
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Crimp Type : Hex
- Ferrule Material : Copper Alloy
- Ferrule Plating Material : Tin
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Silver
- RF Connector Contact Configuration : Not Captivated
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 19.05 MM [.75 INCH ]
Electrical Characteristics
Mechanical Attachment
- Detent : Without
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 11
Other
- Coupling Nut Base Material : Brass
- Dielectric Material : PTFE
- Gasket Material : Silicone Rubber
- Grade : Commercial
Packaging Features
Product Type Features
- Compatible With RF Cable Type : MA318
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Cable
- RF Connector Style : Plug
- RF Interface : N Type
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]