TE Connectivity
Magnet Wire Terminals
63132-1
Description
Body Features Compatible With Cavity Size : Size 3
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 18.97 MM [.747 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM [.012 INCH ] Terminal Height : 7.87 MM [.3 INCH ]
Identification Marking Identification Number : 6
Mechanical Attachment Mating Retention Type : Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 6500
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible With Cavity Size : Size 3
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 18.97 MM [.747 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM [.012 INCH ] Terminal Height : 7.87 MM [.3 INCH ]
Identification Marking Identification Number : 6
Mechanical Attachment Mating Retention Type : Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 6500
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Compatible With Cavity Size : Size 3
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .08 - .16 Magnet Wire Size (AWG) : 30 - 27 Magnet Wire Size (MM) : .25 - .36 Product Length : 18.97 MM [.747 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM [.012 INCH ] Terminal Height : 7.87 MM [.3 INCH ]
Identification Marking Identification Number : 6
Mechanical Attachment Mating Retention Type : Dimple
Operation/Applicatio
n Compatible With Wire Base Material : Copper, Aluminum
Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 6500
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Compatible With Cavity Size : Size 3
Contact Features
- Magnet Wire Terminal Type : Tab
- Mating Tab Thickness : .8 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (AWG) : 28 - 25
- Aluminum Wire Size (MM) : .08 - .16
- Magnet Wire Size (AWG) : 30 - 27
- Magnet Wire Size (MM) : .25 - .36
- Product Length : 18.97 MM [.747 INCH ]
- Stock Thickness (Magnet Wire Side) : .3 MM [.012 INCH ]
- Terminal Height : 7.87 MM [.3 INCH ]
Identification Marking
- Identification Number : 6
Mechanical Attachment
- Mating Retention Type : Dimple
Operation/Application
- Compatible With Wire Base Material : Copper, Aluminum
Packaging Features
- Packaging Method : Reel, Reel/Carton
- Packaging Quantity : 6500
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
63132-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details