"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Brass Receptacle Terminal, 14-18AWG, Right Angle, Free Hanging Product overview: 63096-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63096-1 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 760-BFBGA, FCBGA
Product Status: Active
Terminal Type: Oval
Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)
Tab Thickness: 0.047" (1.19mm)
Tab Length: 0.264" (6.70mm)
Termination: Solder
Insulation: Insulated
Mounting Type: Fixed
FEMALE FLAG DISCONNECT, 14-18AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27635CT-ND | 392-63096-1 | 34B820 | |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Connectors,Interconnects | Female Flag Disconnect, 14-18Awg, 6.35Mm; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |