TE Connectivity Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity 63067-1.

Description
TERMINAL, MALE DISCONNECT, 0.25IN SOLDER; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:2.54MM; TERMINAL PLATING:TIN; CONNECTOR TYPE:MALE DISCONNECT ROHS COMPLIANT: YES
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25IN SOLDER; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:2.54MM; TERMINAL PLATING:TIN; CONNECTOR TYPE:MALE DISCONNECT ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity - 29AC0659 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity
29AC0659
Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity 29AC0659
TERMINAL, MALE DISCONNECT, 0.25IN SOLDER; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:2.54MM; TERMINAL PLATING:TIN; CONNECTOR TYPE:MALE DISCONNECT ROHS COMPLIANT: YES

TERMINAL, MALE DISCONNECT, 0.25IN SOLDER; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:2.54MM; TERMINAL PLATING:TIN; CONNECTOR TYPE:MALE DISCONNECT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 29AC0659
Product Name Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details