TE Connectivity PCB Terminals 63066-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.69 MM  [.145 INCH ] PCB Hole Diameter : 2.54 MM  [.1 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 12.06 MM  [.48 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.69 MM  [.145 INCH ] PCB Hole Diameter : 2.54 MM  [.1 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 12.06 MM  [.48 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 63066-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
63066-1
PCB Terminals 63066-1
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.69 MM  [.145 INCH ] PCB Hole Diameter : 2.54 MM  [.1 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 12.06 MM  [.48 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Underplating Material : Brass
  • Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • Extension Below Board : 3.69 MM  [.145 INCH ]
  • PCB Hole Diameter : 2.54 MM  [.1 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 12.06 MM  [.48 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A24743CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A24743CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A24743CT-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A24743TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A24743TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A24743TR-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity - 16H2417 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity
16H2417
Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity 16H2417
TERMINAL, MALE DISCONNECT, 0.25IN SOLDER; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:2.54mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male DisconnectRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN SOLDER; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:2.54mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male DisconnectRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 63066-1 A24743CT-ND A24743TR-ND 16H2417
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In Solder; Tab Size Metric Amp Te Connectivity
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details