TE Connectivity Connectors,Interconnects 63044-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Style: C Terminal Type: Gull Wing Termination: Solder Wire Gauge: 12-16 AWG Features: N-Channel 250 V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Style: C Terminal Type: Gull Wing Termination: Solder Wire Gauge: 12-16 AWG Features: N-Channel 250 V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Style: C Terminal Type: Gull Wing Termination: Solder Wire Gauge: 12-16 AWG Features: N-Channel 250 V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Style: C
Terminal Type: Gull Wing
Termination: Solder
Wire Gauge: 12-16 AWG
Features: N-Channel 250 V 17A (Tc) 107W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Magnetic Wire Connectors - A114148-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A114148-ND
Magnetic Wire Connectors A114148-ND
Terminal Magnetic Connector 300 23-27 AWG IDC

Terminal Magnetic Connector 300 23-27 AWG IDC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63044-1
Electronic Connector 392-63044-1
Mag-Mate Terminal 23-27AWG Brass 7.62mm Tin Bag Product overview: 63044-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63044-1 can be used for catalog matching and distributor lookup.

Mag-Mate Terminal 23-27AWG Brass 7.62mm Tin Bag Product overview: 63044-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63044-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mag-Mate Term 27-23 016 Tpbr Rohs Compliant Amp - Te Connectivity - 17C1672 - Newark, An Avnet Company
Chicago, IL, United States
Mag-Mate Term 27-23 016 Tpbr Rohs Compliant Amp - Te Connectivity
17C1672
Mag-Mate Term 27-23 016 Tpbr Rohs Compliant Amp - Te Connectivity 17C1672
MAG-MATE TERM 27-23 016 TPBR ROHS COMPLIANT: YES

MAG-MATE TERM 27-23 016 TPBR ROHS COMPLIANT: YES

Supplier's Site
Mag-Mate Term 27-23 016 Tpbr Amp - Te Connectivity - 76AC9993 - Newark, An Avnet Company
Chicago, IL, United States
Mag-Mate Term 27-23 016 Tpbr Amp - Te Connectivity
76AC9993
Mag-Mate Term 27-23 016 Tpbr Amp - Te Connectivity 76AC9993
MAG-MATE TERM 27-23 016 TPBR

MAG-MATE TERM 27-23 016 TPBR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114148-ND 392-63044-1 17C1672
Product Name Connectors,Interconnects Magnetic Wire Connectors Electronic Connector Mag-Mate Term 27-23 016 Tpbr Rohs Compliant Amp - Te Connectivity
Termination Solder Poke-In
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details