TE Connectivity Splices 629243-000

Description
Dimensions Accepts Wire Insulation Diameter Range : 1.32 MM  [.052 INCH ] Overall Product Length : 12.7 MM  [.5 INCH ] Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Usage Conditions Cable Temperature Rating (DEGC) : 135 Insulation Option : Fully Insulated
Request a Quote
Description
Dimensions Accepts Wire Insulation Diameter Range : 1.32 MM  [.052 INCH ] Overall Product Length : 12.7 MM  [.5 INCH ] Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Usage Conditions Cable Temperature Rating (DEGC) : 135 Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 629243-000 - TE Connectivity
Berwyn, PA, United States
Splices
629243-000
Splices 629243-000
Dimensions Accepts Wire Insulation Diameter Range : 1.32 MM  [.052 INCH ] Overall Product Length : 12.7 MM  [.5 INCH ] Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Bag Usage Conditions Cable Temperature Rating (DEGC) : 135 Insulation Option : Fully Insulated

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.32 MM  [.052 INCH ]
  • Overall Product Length : 12.7 MM  [.5 INCH ]

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Bag

Usage Conditions


  • Cable Temperature Rating (DEGC) : 135
  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 629243-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details