TE Connectivity Magnet Wire Terminals 62903-1

Description
Body Features Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Twisted Magnet Wire Terminal Terminal Type : Splice Dimensions Magnet Wire Size (AWG) : 20 - 18 Magnet Wire Size (MM) : .81 - 1.02 Magnet Wire Terminal Material Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Overall Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .508 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Other Comment : Single bare copper wire only. Packaging Features Magnet Wire Terminal Packaging Method : Reel Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Twisted Magnet Wire Terminal Terminal Type : Splice Dimensions Magnet Wire Size (AWG) : 20 - 18 Magnet Wire Size (MM) : .81 - 1.02 Magnet Wire Terminal Material Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Overall Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .508 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Other Comment : Single bare copper wire only. Packaging Features Magnet Wire Terminal Packaging Method : Reel Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62903-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62903-1
Magnet Wire Terminals 62903-1
Body Features Magnet Wire Terminal Plating Material : Tin Contact Features Magnet Wire Terminal Terminal Orientation : Twisted Magnet Wire Terminal Terminal Type : Splice Dimensions Magnet Wire Size (AWG) : 20 - 18 Magnet Wire Size (MM) : .81 - 1.02 Magnet Wire Terminal Material Thickness : .5 MM  [.02 INCH ] Magnet Wire Terminal Overall Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .508 MM  [.02 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Other Comment : Single bare copper wire only. Packaging Features Magnet Wire Terminal Packaging Method : Reel Product Type Features Magnet Wire Terminal Wire/Cable Type : Magnet Wire Sealable : No Termination Features Magnet Wire Terminal Termination Method : IDC Standard Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Magnet Wire Terminal Plating Material : Tin

Contact Features


  • Magnet Wire Terminal Terminal Orientation : Twisted
  • Magnet Wire Terminal Terminal Type : Splice

Dimensions


  • Magnet Wire Size (AWG) : 20 - 18
  • Magnet Wire Size (MM) : .81 - 1.02
  • Magnet Wire Terminal Material Thickness : .5 MM  [.02 INCH ]
  • Magnet Wire Terminal Overall Length : 7.62 MM  [.3 INCH ]
  • Stock Thickness (Magnet Wire Side) : .508 MM  [.02 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Other


  • Comment : Single bare copper wire only.

Packaging Features


  • Magnet Wire Terminal Packaging Method : Reel

Product Type Features


  • Magnet Wire Terminal Wire/Cable Type : Magnet Wire
  • Sealable : No

Termination Features


  • Magnet Wire Terminal Termination Method : IDC Standard

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Terminals - Magnetic Wire Connectors - A116296TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116296TR-ND
Terminals - Magnetic Wire Connectors A116296TR-ND
CONN MAG TERM 18-20AWG IDC

CONN MAG TERM 18-20AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116296CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116296CT-ND
Terminals - Magnetic Wire Connectors A116296CT-ND
CONN MAG TERM 18-20AWG IDC

CONN MAG TERM 18-20AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62903-1
Terminals 62903-1
Terminals MAG-MATE SLOT TERM 020 TPBR

Terminals MAG-MATE SLOT TERM 020 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62903-1 A116296TR-ND A116296CT-ND 62903-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Magnet Wire Terminals - 1-1394431-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers