Tab Terminal 18-22AWG Brass Tab 8.2mm Tin T/R Automotive Product overview: 62896-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62896-1 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Terminal Type: Gull Wing
Termination: Solder
Wire Gauge: 12-16 AWG
Features: Bridge Rectifier Three Phase Standard 1.6 kV QC Terminal D-63
Terminal Magnetic Connector 18-22 AWG Tab
Terminal Magnetic Connector 18-22 AWG Tab
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-62896-1 | A100779CT-ND | |
| Product Name | Automotive Electronic Connector | Connectors,Interconnects | Magnetic Wire Connectors |
| Connector Type | Automotive Connector |