TE Connectivity Hook Up Wire 628703-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.15 MM  [.046 INCH ] Outside Cable Diameter : 1.73 MM  [.068 INCH ] Strand Size (AWG) : 30 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.15 MM  [.046 INCH ] Outside Cable Diameter : 1.73 MM  [.068 INCH ] Strand Size (AWG) : 30 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 628703-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
628703-000
Hook Up Wire 628703-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : 1.15 MM  [.046 INCH ] Outside Cable Diameter : 1.73 MM  [.068 INCH ] Strand Size (AWG) : 30 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : 1.15 MM  [.046 INCH ]
  • Outside Cable Diameter : 1.73 MM  [.068 INCH ]
  • Strand Size (AWG) : 30
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 628703-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 628703-000 628703-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 132344-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 127135-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 20 AWG
View Details
Primary Wire - 0735673001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
Hook Up Wire - 189651-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers