TE Connectivity Quick Connects, Quick Disconnect Connectors 62852-1

Description
"0.110"" (2.79mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27760TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27760TR-ND
Quick Connects, Quick Disconnect Connectors A27760TR-ND
"0.110"" (2.79mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27760CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27760CT-ND
Quick Connects, Quick Disconnect Connectors A27760CT-ND
"0.110"" (2.79mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1192167-62852-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1192167-62852-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1192167-62852-1
Win Source Part Number: 1192167-62852-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Crimp Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female Standard Package: 6,000 Terminal Type: Standard Length - Overall: 0.475" (12.07mm) Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A27760CT,A27760-ND,A 27760TR,628521,62852 -1-ND,-62852-1-SI,A2 7760 Base Product Number: 62852

Win Source Part Number: 1192167-62852-1
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 6,000
Terminal Type: Standard
Length - Overall: 0.475" (12.07mm)
Insulation: Non-Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A27760CT,A27760-ND,A27760TR,628521,62852-1-ND,-62852-1-SI,A27760
Base Product Number: 62852

Buy Now Datasheet
110 Fast Rcpt 18-14 010Ptpbr Rohs Compliant Amp - Te Connectivity - 16H2398 - Newark, An Avnet Company
Chicago, IL, United States
110 Fast Rcpt 18-14 010Ptpbr Rohs Compliant Amp - Te Connectivity
16H2398
110 Fast Rcpt 18-14 010Ptpbr Rohs Compliant Amp - Te Connectivity 16H2398
110 FAST RCPT 18-14 010PTPBR ROHS COMPLIANT: YES

110 FAST RCPT 18-14 010PTPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27760TR-ND 1192167-62852-1 16H2398
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 110 Fast Rcpt 18-14 010Ptpbr Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products