TE Connectivity
PCB Terminals
62836-1
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.04 MICM [120 MICIN ] Contact Underplating Material : Brass Mating Tab Width : 2.8 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.04 MICM [120 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions PCB Hole Diameter : 1.02 - 1.17 MM [.046 - .04 INCH ] Terminal Material Thickness : .51 MM [.02 INCH ]
Packaging Features Packaging Method : Bag
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.04 MICM [120 MICIN ] Contact Underplating Material : Brass Mating Tab Width : 2.8 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.04 MICM [120 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions PCB Hole Diameter : 1.02 - 1.17 MM [.046 - .04 INCH ] Terminal Material Thickness : .51 MM [.02 INCH ]
Packaging Features Packaging Method : Bag
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 3.04 MICM [120 MICIN ] Contact Underplating Material : Brass Mating Tab Width : 2.8 MM [.11 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.04 MICM [120 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 2.8
Dimensions PCB Hole Diameter : 1.02 - 1.17 MM [.046 - .04 INCH ] Terminal Material Thickness : .51 MM [.02 INCH ]
Packaging Features Packaging Method : Bag
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 3.04 MICM [120 MICIN ]
- Contact Underplating Material : Brass
- Mating Tab Width : 2.8 MM [.11 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 3.04 MICM [120 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 2.8
Dimensions
- PCB Hole Diameter : 1.02 - 1.17 MM [.046 - .04 INCH ]
- Terminal Material Thickness : .51 MM [.02 INCH ]
Packaging Features
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
62836-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
31 to 33 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2100 to 0.5100 mm2
View Details
Material
Tin
Features
RoHS
North American
15 to 20 AWG
View Details