TE Connectivity Magnet Wire Terminals 62833-2

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 18.5 - 16.5 Aluminum Wire Size (MM) : .95 - 1.2 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 20 - 16.5 Magnet Wire Size (MM) : .8 - 1.2 Product Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 24 Mechanical Attachment Mating Retention Type : Locking Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 18.5 - 16.5 Aluminum Wire Size (MM) : .95 - 1.2 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 20 - 16.5 Magnet Wire Size (MM) : .8 - 1.2 Product Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 24 Mechanical Attachment Mating Retention Type : Locking Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62833-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62833-2
Magnet Wire Terminals 62833-2
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Twisted Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 18.5 - 16.5 Aluminum Wire Size (MM) : .95 - 1.2 Lead Wire Size (AWG) : 20 - 18 Lead Wire Size (MMSQ) : .5 - .9 Magnet Wire Size (AWG) : 20 - 16.5 Magnet Wire Size (MM) : .8 - 1.2 Product Length : 7.87 MM  [.31 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 24 Mechanical Attachment Mating Retention Type : Locking Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Twisted
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (AWG) : 18.5 - 16.5
  • Aluminum Wire Size (MM) : .95 - 1.2
  • Lead Wire Size (AWG) : 20 - 18
  • Lead Wire Size (MMSQ) : .5 - .9
  • Magnet Wire Size (AWG) : 20 - 16.5
  • Magnet Wire Size (MM) : .8 - 1.2
  • Product Length : 7.87 MM  [.31 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 24

Mechanical Attachment


  • Mating Retention Type : Locking

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - 62833-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
62833-2-ND
Terminals - Magnetic Wire Connectors 62833-2-ND
CONN MAG TERM 16.5-20AWG IDC

CONN MAG TERM 16.5-20AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62833-2
Terminals 62833-2
Terminals MAG-MATE POKE-IN TERM 016TPBR

Terminals MAG-MATE POKE-IN TERM 016TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62833-2 62833-2-ND 62833-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details