MAG-MATE POKE-IN TERM 016TPBR Product overview: 62833-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62833-1 can be used for catalog matching and distributor lookup.
Terminal Magnetic Connector 300 16.5-20 AWG IDC
Terminal Magnetic Connector 300 16.5-20 AWG IDC
Win Source Part Number: 1365066-62833-1
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mag-Mate
Package: Tape & Reel (TR)
Product Status: Active
Features: Locking
Base Product Number: 62833
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16.5-20 AWG
Style: 300
Size: 2
Termination: IDC
Terminal Type: Poke-In Terminal
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-62833-1 | A101750TR-ND | 1365066-62833-1 |
| Product Name | Electronic Connector | Magnetic Wire Connectors | Connectors, Interconnects - Terminals - Magnetic Wire Connectors |
| Termination | Poke-In | IDC |