TE Connectivity Quick Disconnects 62827-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Product Length : 15.24 MM  [.6 INCH ] Terminal Material Thickness : .2 MM  [.008 INCH ] Wire Size (MMSQ) : .26 - .33 Wire Size (AWG) : 23 - 22 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Product Length : 15.24 MM  [.6 INCH ] Terminal Material Thickness : .2 MM  [.008 INCH ] Wire Size (MMSQ) : .26 - .33 Wire Size (AWG) : 23 - 22 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 62827-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
62827-1
Quick Disconnects 62827-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Stainless Steel Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Product Length : 15.24 MM  [.6 INCH ] Terminal Material Thickness : .2 MM  [.008 INCH ] Wire Size (MMSQ) : .26 - .33 Wire Size (AWG) : 23 - 22 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Stainless Steel
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 15.24 MM  [.6 INCH ]
  • Terminal Material Thickness : .2 MM  [.008 INCH ]
  • Wire Size (MMSQ) : .26 - .33
  • Wire Size (AWG) : 23 - 22

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
Terminals - Specialized Connectors - A100776TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A100776TR-ND
Terminals - Specialized Connectors A100776TR-ND
CONN TERM WELD TAB 22-24AWG

CONN TERM WELD TAB 22-24AWG

Buy Now Datasheet
Terminals - Specialized Connectors - A100776CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A100776CT-ND
Terminals - Specialized Connectors A100776CT-ND
CONN TERM WELD TAB 22-24AWG

CONN TERM WELD TAB 22-24AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62827-1
Terminals 62827-1
Terminals WELD TAB 24-22 008

Terminals WELD TAB 24-22 008

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62827-1 A100776TR-ND 62827-1
Product Name Quick Disconnects Terminals - Specialized Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers