TE Connectivity Specialized Connectors 62827-1

Description
Terminal Weld Tab Connector Crimp 22-24 AWG
Request a Quote Datasheet
Description
Terminal Weld Tab Connector Crimp 22-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - A100776TR-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A100776TR-ND
Specialized Connectors A100776TR-ND
Terminal Weld Tab Connector Crimp 22-24 AWG

Terminal Weld Tab Connector Crimp 22-24 AWG

Buy Now Datasheet
Specialized Connectors - A100776CT-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
A100776CT-ND
Specialized Connectors A100776CT-ND
Terminal Weld Tab Connector Crimp 22-24 AWG

Terminal Weld Tab Connector Crimp 22-24 AWG

Buy Now Datasheet
Male Quick Disconnect, 22-23Awg; Product Range Amp - Te Connectivity - 16H2395 - Newark, An Avnet Company
Chicago, IL, United States
Male Quick Disconnect, 22-23Awg; Product Range Amp - Te Connectivity
16H2395
Male Quick Disconnect, 22-23Awg; Product Range Amp - Te Connectivity 16H2395
MALE QUICK DISCONNECT, 22-23AWG; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:23AWG; Wire Size AWG Max:22AWG; Insulator Colour:-; Conductor Area CSA:0.33mm² RoHS Compliant: Yes

MALE QUICK DISCONNECT, 22-23AWG; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:23AWG; Wire Size AWG Max:22AWG; Insulator Colour:-; Conductor Area CSA:0.33mm² RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A100776TR-ND 16H2395
Product Name Specialized Connectors Male Quick Disconnect, 22-23Awg; Product Range Amp - Te Connectivity
Contact Size (AWG) 22 to 24 AWG 23 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details