TE Connectivity Mechanical Connectors 627586-000

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Round, Stranded Primary Product Material : Steel Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 150, 70 - 185, 35 - 70 Compatible Conductor Range (AWGKC) : 1/0 - 300, 2 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Round, Stranded Primary Product Material : Steel Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 150, 70 - 185, 35 - 70 Compatible Conductor Range (AWGKC) : 1/0 - 300, 2 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 627586-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
627586-000
Mechanical Connectors 627586-000
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Round, Stranded Primary Product Material : Steel Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 150, 70 - 185, 35 - 70 Compatible Conductor Range (AWGKC) : 1/0 - 300, 2 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Clamp Product Availability Product Availability : Worldwide

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Sector, Solid, Round, Stranded
  • Primary Product Material : Steel

Configuration Features


  • Number of Bolts : 1

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 6
  • Compatible Conductor Cross-Section Range (MMSQ) : 50 - 150, 70 - 185, 35 - 70
  • Compatible Conductor Range (AWGKC) : 1/0 - 300, 2 - 2/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Clamp

Product Availability


  • Product Availability : Worldwide
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 627586-000
Product Name Mechanical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details