TE Connectivity Quick Connects, Quick Disconnect Connectors 62747-1

Description
"0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 62747-1-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
62747-1-ND
Quick Connects, Quick Disconnect Connectors 62747-1-ND
"0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62747-1
Terminals 62747-1
Terminals STAKED TAB LH 020PTLDBR

Terminals STAKED TAB LH 020PTLDBR

Buy Now Datasheet
Staked Tab Lh 020Ptldbr Rohs Compliant Amp - Te Connectivity - 16H2385 - Newark, An Avnet Company
Chicago, IL, United States
Staked Tab Lh 020Ptldbr Rohs Compliant Amp - Te Connectivity
16H2385
Staked Tab Lh 020Ptldbr Rohs Compliant Amp - Te Connectivity 16H2385
STAKED TAB LH 020PTLDBR ROHS COMPLIANT: YES

STAKED TAB LH 020PTLDBR ROHS COMPLIANT: YES

Supplier's Site
Faston 187 Tab Stake Tpbr Amp - Te Connectivity - 76AC9982 - Newark, An Avnet Company
Chicago, IL, United States
Faston 187 Tab Stake Tpbr Amp - Te Connectivity
76AC9982
Faston 187 Tab Stake Tpbr Amp - Te Connectivity 76AC9982
FASTON 187 TAB STAKE TPBR

FASTON 187 TAB STAKE TPBR

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 62747-1-ND 62747-1 16H2385
Product Name Quick Connects, Quick Disconnect Connectors Terminals Staked Tab Lh 020Ptldbr Rohs Compliant Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1511-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-020-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details