TE Connectivity RF Connectors 6274431-1

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 15 MM  [.59 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.15 MM  [.163 INCH ] Electrical Characteristics Impedance (OHM) : 75, 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock, Slide-In RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 10 Other Comment : With ACTION PIN posts. Dielectric Material : PTFE Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Connectors Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 6.1 MM  [.24 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 15 MM  [.59 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.15 MM  [.163 INCH ] Electrical Characteristics Impedance (OHM) : 75, 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock, Slide-In RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 10 Other Comment : With ACTION PIN posts. Dielectric Material : PTFE Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Connectors Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 6.1 MM  [.24 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 6274431-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
6274431-1
RF Connectors 6274431-1
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 15 MM  [.59 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.15 MM  [.163 INCH ] Electrical Characteristics Impedance (OHM) : 75, 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Latching Quick Lock, Slide-In RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 10 Other Comment : With ACTION PIN posts. Dielectric Material : PTFE Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : DIN 1.0/2.3 Connectors Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 6.1 MM  [.24 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 15 MM  [.59 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.15 MM  [.163 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75, 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Latching Quick Lock, Slide-In
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 10

Other


  • Comment : With ACTION PIN posts.
  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : DIN 1.0/2.3 Connectors
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 6.1 MM  [.24 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 6274431-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6274431-1
RF Connectors / Coaxial Connectors 6274431-1
RF Connectors / Coaxial Connectors Vert Action Pin Jack

RF Connectors / Coaxial Connectors Vert Action Pin Jack

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 6274431-1 6274431-1
Product Name RF Connectors RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data