Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Press-Fit
RF COAX CONN, BNC JACK, 75OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Press Fit; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors JACK BNC VERT PRESS FIT 75 OHM
| TE Connectivity | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 6274124-2 | A114142-ND | 14R5401 | 6274124-2 |
| Product Name | RF Connectors | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Bnc Jack, 75Ohm, Panel; Connector Type Amp - Te Connectivity | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Mounting | Panel Mount | Panel Mount, Through Hole | PCB Mount | |
| Frequency | 4.000 GHz | ? to 2.000 GHz | ||
| Category | Coaxial Connector; RF and Microwave Connector |