TE Connectivity RF Contacts 6274097-1

Description
Contact Features Contact Mating Area Plating Material : Gold Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Pin Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax
Request a Quote
Description
Contact Features Contact Mating Area Plating Material : Gold Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Pin Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 6274097-1 - TE Connectivity
Berwyn, PA, United States
RF Contacts
6274097-1
RF Contacts 6274097-1
Contact Features Contact Mating Area Plating Material : Gold Contact Mating Retention : With Contact Orientation : Right Angle Contact Type : Pin Operation/Applicatio n Circuit Application : Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Mating Retention : With
  • Contact Orientation : Right Angle
  • Contact Type : Pin

Operation/Application


  • Circuit Application : Signal

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 6274097-1
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218687-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Automotive Terminals - 1-170321-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
OD / Width 0.1181 inch (3 mm)
View Details