Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
JACK ASSEMBLY, BNC
JACK ASSEMBLY, BNC
RF Connectors / Coaxial Connectors JACK ASSEMBLY BNC
| TE Connectivity | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 6274084-1 | A115569-ND | 19R5619 | 6274084-1 |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | Jack Assembly, Bnc Amp - Te Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Wire to Board Connector | BNC; Jack, Female Socket | ||
| Gender | Female / Jack | Female / Jack | ||
| Termination | Through Hole - Solder | |||
| Mounting | Board Mount | Panel Mount, Through Hole, Right Angle | PCB Mount |