TE Connectivity RF Connectors 6274045-1

Description
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 16.26 MM  [.64 INCH ] RF Connector Mated Outer Diameter (Approximate) : 11.38 MM  [.448 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Comment : Connector designed for 75 Ohm characteristic impedance., Connector designed for 22 dB min. return loss from 5 to 400 MHz Dielectric Material : Acetal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : G Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 16.26 MM  [.64 INCH ] RF Connector Mated Outer Diameter (Approximate) : 11.38 MM  [.448 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Comment : Connector designed for 75 Ohm characteristic impedance., Connector designed for 22 dB min. return loss from 5 to 400 MHz Dielectric Material : Acetal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : G Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 6274045-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
6274045-1
RF Connectors 6274045-1
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 16.26 MM  [.64 INCH ] RF Connector Mated Outer Diameter (Approximate) : 11.38 MM  [.448 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Comment : Connector designed for 75 Ohm characteristic impedance., Connector designed for 22 dB min. return loss from 5 to 400 MHz Dielectric Material : Acetal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : G Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Tin
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 16.26 MM  [.64 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 11.38 MM  [.448 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 1

Other


  • Comment : Connector designed for 75 Ohm characteristic impedance., Connector designed for 22 dB min. return loss from 5 to 400 MHz
  • Dielectric Material : Acetal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : G Series
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 6274045-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6274045-1
RF Connectors / Coaxial Connectors 6274045-1
RF Connectors / Coaxial Connectors PLUG,VERTICAL PCB,G SERIES

RF Connectors / Coaxial Connectors PLUG,VERTICAL PCB,G SERIES

Buy Now Datasheet
Plug,vertical,pcb,g Series Amp - Te Connectivity - 19R5617 - Newark, An Avnet Company
Chicago, IL, United States
Plug,vertical,pcb,g Series Amp - Te Connectivity
19R5617
Plug,vertical,pcb,g Series Amp - Te Connectivity 19R5617
PLUG,VERTICAL,PCB,G SERIES

PLUG,VERTICAL,PCB,G SERIES

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 6274045-1 6274045-1 19R5617
Product Name RF Connectors RF Connectors / Coaxial Connectors Plug,vertical,pcb,g Series Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052324-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
In-Series Adapters - 1055064-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
RF Connectors - 1059675-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coax Connectors - 1055692-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Surface Mount
View Details
2 suppliers