TE Connectivity Crimp Wire Pins, Tabs & Ferrules 62734-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 8.7 MM  [.344 INCH ] Contact Mating Area Plating Material Thickness : 2.5 MICM  [98.425 MICIN ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.3 - 4.45 MM , 4.45 MM  [.175 INCH , .13 - .175 INCH ] Overall Product Length : 17.53 MM  [.69 INCH ] Strip Length (INCH) : .156 Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1618 - 4107 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 8.7 MM  [.344 INCH ] Contact Mating Area Plating Material Thickness : 2.5 MICM  [98.425 MICIN ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.3 - 4.45 MM , 4.45 MM  [.175 INCH , .13 - .175 INCH ] Overall Product Length : 17.53 MM  [.69 INCH ] Strip Length (INCH) : .156 Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1618 - 4107 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 62734-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
62734-2
Crimp Wire Pins, Tabs & Ferrules 62734-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 8.7 MM  [.344 INCH ] Contact Mating Area Plating Material Thickness : 2.5 MICM  [98.425 MICIN ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.3 - 4.45 MM , 4.45 MM  [.175 INCH , .13 - .175 INCH ] Overall Product Length : 17.53 MM  [.69 INCH ] Strip Length (INCH) : .156 Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1618 - 4107 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Length : 8.7 MM  [.344 INCH ]
  • Contact Mating Area Plating Material Thickness : 2.5 MICM  [98.425 MICIN ]
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 3.96 MM  [.156 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Silver

Dimensions


  • Compatible Insulation Diameter Range : 3.3 - 4.45 MM , 4.45 MM  [.175 INCH , .13 - .175 INCH ]
  • Overall Product Length : 17.53 MM  [.69 INCH ]
  • Strip Length (INCH) : .156
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1618 - 4107

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111422TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111422TR-ND
Terminals - Barrel, Bullet Connectors A111422TR-ND
CONN TERM RCPT 14-18AWG CRIMP

CONN TERM RCPT 14-18AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A111422CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A111422CT-ND
Terminals - Barrel, Bullet Connectors A111422CT-ND
CONN TERM RCPT 14-18AWG CRIMP

CONN TERM RCPT 14-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62734-2
Terminals 62734-2
Terminals SHPL REC IS 18-14 .018SPBR

Terminals SHPL REC IS 18-14 .018SPBR

Buy Now Datasheet
Terminal, Pin, 8.74 X 3.96Mm, Crimp; Product Range Amp Te Connectivity - 46Y9478 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 8.74 X 3.96Mm, Crimp; Product Range Amp Te Connectivity
46Y9478
Terminal, Pin, 8.74 X 3.96Mm, Crimp; Product Range Amp Te Connectivity 46Y9478
TERMINAL, PIN, 8.74 X 3.96MM, CRIMP; Product Range:SHRU-PLUG Series; Termination:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Pin Diameter:3.96mm; Insulator Colour:-; Insulator RoHS Compliant: Yes

TERMINAL, PIN, 8.74 X 3.96MM, CRIMP; Product Range:SHRU-PLUG Series; Termination:Crimp; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm2; Pin Diameter:3.96mm; Insulator Colour:-; Insulator RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62734-2 A111422TR-ND 62734-2 46Y9478
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals Terminal, Pin, 8.74 X 3.96Mm, Crimp; Product Range Amp Te Connectivity
Terminal Type Receptacle Terminal Connector Socket; Female, Receptacle (Socket) Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details