TE Connectivity Quick Disconnects 626581-2

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 2.1 - 2.31 MM  [.083 - .091 INCH ] Receptacle Terminal Stock Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Mechanical Attachment Wire Insulation Support : With Other Line : AMP POSITIVE LOCK Mark II Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 2.1 - 2.31 MM  [.083 - .091 INCH ] Receptacle Terminal Stock Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Mechanical Attachment Wire Insulation Support : With Other Line : AMP POSITIVE LOCK Mark II Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 626581-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
626581-2
Quick Disconnects 626581-2
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Accepts Wire Insulation Diameter Range : 2.1 - 2.31 MM  [.083 - .091 INCH ] Receptacle Terminal Stock Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Mechanical Attachment Wire Insulation Support : With Other Line : AMP POSITIVE LOCK Mark II Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.1 - 2.31 MM  [.083 - .091 INCH ]
  • Receptacle Terminal Stock Thickness : .36 MM  [.014 INCH ]
  • Wire Size (MMSQ) : .51 - 1.65
  • Wire Size (AWG) : 20 - 15

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : AMP POSITIVE LOCK Mark II

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626581-2
Product Name Quick Disconnects
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details