TE Connectivity Magnet Wire Terminals 62653-2

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.033 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .65 Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .64 - .81 Product Length : 18.97 MM  [.746 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 15 Mechanical Attachment Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 7500 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.033 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .65 Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .64 - .81 Product Length : 18.97 MM  [.746 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 15 Mechanical Attachment Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 7500 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62653-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62653-2
Magnet Wire Terminals 62653-2
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .8 MM  [.033 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 21 - 19 Aluminum Wire Size (MM) : .41 - .65 Magnet Wire Size (AWG) : 22 - 20 Magnet Wire Size (MM) : .64 - .81 Product Length : 18.97 MM  [.746 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 15 Mechanical Attachment Mating Retention Type : Dimple Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 7500 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .8 MM  [.033 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (AWG) : 21 - 19
  • Aluminum Wire Size (MM) : .41 - .65
  • Magnet Wire Size (AWG) : 22 - 20
  • Magnet Wire Size (MM) : .64 - .81
  • Product Length : 18.97 MM  [.746 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 15

Mechanical Attachment


  • Mating Retention Type : Dimple

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 7500

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62653-2
Terminals 62653-2
Terminals MAG-MATE 250FTAB 22-20 016TPB

Terminals MAG-MATE 250FTAB 22-20 016TPB

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 62653-2 62653-2
Product Name Magnet Wire Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details