TE Connectivity Splices 626437-4

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 17.5 MM  [.688 INCH ] Tap Wire Size (MMSQ) : .5 - .8 Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Housing Features Housing Material : Nylon 6/6 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 17.5 MM  [.688 INCH ] Tap Wire Size (MMSQ) : .5 - .8 Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Housing Features Housing Material : Nylon 6/6 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 626437-4 - TE Connectivity
Berwyn, PA, United States
Splices
626437-4
Splices 626437-4
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Compatible Insulation Diameter Range : 4 MM  [.157 INCH ] Product Length : 17.5 MM  [.688 INCH ] Tap Wire Size (MMSQ) : .5 - .8 Wire Size (MMSQ) : .5 - .8 Wire Size (AWG) : 20 - 18 Housing Features Housing Material : Nylon 6/6 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Tap Splice Wire Insulation Support Retention Type : Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 4 MM  [.157 INCH ]
  • Product Length : 17.5 MM  [.688 INCH ]
  • Tap Wire Size (MMSQ) : .5 - .8
  • Wire Size (MMSQ) : .5 - .8
  • Wire Size (AWG) : 20 - 18

Housing Features


  • Housing Material : Nylon 6/6

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Type : Tap Splice
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626437-4
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details