TE Connectivity Ring Terminals 626416-2

Description
Body Features Terminal & Contact Weight : .923 G  [.033 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.67 MM , 1.4 MM  [.055 INCH , .105 INCH ] Compatible Insulation Diameter (Max) : 3.1 MM  [.122 INCH ] Compatible Insulation Diameter Range : 1.9 - 3.1 MM  [.075 - .122 INCH ] Product Length : 25.7 MM  [1.01 INCH ] Stud Diameter : 8.3 MM  [.327 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : M8, 5/16 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .923 G  [.033 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.67 MM , 1.4 MM  [.055 INCH , .105 INCH ] Compatible Insulation Diameter (Max) : 3.1 MM  [.122 INCH ] Compatible Insulation Diameter Range : 1.9 - 3.1 MM  [.075 - .122 INCH ] Product Length : 25.7 MM  [1.01 INCH ] Stud Diameter : 8.3 MM  [.327 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : M8, 5/16 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 626416-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
626416-2
Ring Terminals 626416-2
Body Features Terminal & Contact Weight : .923 G  [.033 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.67 MM , 1.4 MM  [.055 INCH , .105 INCH ] Compatible Insulation Diameter (Max) : 3.1 MM  [.122 INCH ] Compatible Insulation Diameter Range : 1.9 - 3.1 MM  [.075 - .122 INCH ] Product Length : 25.7 MM  [1.01 INCH ] Stud Diameter : 8.3 MM  [.327 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : M8, 5/16 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .923 G  [.033 OZ ]

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.67 MM , 1.4 MM  [.055 INCH , .105 INCH ]
  • Compatible Insulation Diameter (Max) : 3.1 MM  [.122 INCH ]
  • Compatible Insulation Diameter Range : 1.9 - 3.1 MM  [.075 - .122 INCH ]
  • Product Length : 25.7 MM  [1.01 INCH ]
  • Stud Diameter : 8.3 MM  [.327 INCH ]
  • Tongue Thickness : .6 MM  [.024 INCH ]
  • Wire Size (MMSQ) : .5 - 1.65
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1021 - 3256

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-001
  • Stud Size : M8, 5/16
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A116294TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A116294TR-ND
Terminals - Ring Connectors A116294TR-ND
CONN RING CIRC 15-20AWG CRIMP

CONN RING CIRC 15-20AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A116294CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A116294CT-ND
Terminals - Ring Connectors A116294CT-ND
CONN RING CIRC 15-20AWG CRIMP

CONN RING CIRC 15-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
626416-2
Terminals 626416-2
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 626416-2 A116294TR-ND A116294CT-ND 626416-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details