TE Connectivity Crimp Wire Pins, Tabs & Ferrules 626400-2

Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.091 - .129 INCH ] Overall Product Length : 17 MM  [.669 INCH ] Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.091 - .129 INCH ] Overall Product Length : 17 MM  [.669 INCH ] Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 626400-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
626400-2
Crimp Wire Pins, Tabs & Ferrules 626400-2
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.091 - .129 INCH ] Overall Product Length : 17 MM  [.669 INCH ] Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.091 - .129 INCH ]
  • Overall Product Length : 17 MM  [.669 INCH ]
  • Wire Size (MMSQ) : .518 - 1.31
  • Wire Size (AWG) : 20 - 16

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626400-2
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Receptacle Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers