626400-1 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
626400-1
Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM [.091 - .129 INCH ] Overall Product Length : 17 MM [.669 INCH ] Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 20 - 16
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM [.091 - .129 INCH ] Overall Product Length : 17 MM [.669 INCH ] Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 20 - 16
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Crimp Wire Pins, Tabs & Ferrules
626400-1
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM [.091 - .129 INCH ] Overall Product Length : 17 MM [.669 INCH ] Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 20 - 16
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Barrel Type : Open
- Crimp Wire Terminal Type : Receptacle Terminal
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter Range : 2.3 - 3.3 MM [.091 - .129 INCH ]
- Overall Product Length : 17 MM [.669 INCH ]
- Wire Size (MMSQ) : .518 - 1.31
- Wire Size (AWG) : 20 - 16
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Product Type Features
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
626400-1 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Receptacle Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
3 suppliers
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers