626399-1 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
626399-1
Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.29 - 3.18 MM [.09 - .125 INCH ] Overall Product Length : 17 MM [.669 INCH ] Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2585
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.29 - 3.18 MM [.09 - .125 INCH ] Overall Product Length : 17 MM [.669 INCH ] Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2585
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Crimp Wire Pins, Tabs & Ferrules
626399-1
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2.29 - 3.18 MM [.09 - .125 INCH ] Overall Product Length : 17 MM [.669 INCH ] Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1022 - 2585
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 10000
Product Type Features Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Barrel Type : Open
- Crimp Wire Terminal Type : Receptacle Terminal
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter Range : 2.29 - 3.18 MM [.09 - .125 INCH ]
- Overall Product Length : 17 MM [.669 INCH ]
- Wire Size (MMSQ) : .518 - 1.31
- Wire Size (AWG) : 20 - 16
- Wire Size (CMA) : 1022 - 2585
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 10000
Product Type Features
- Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
626399-1 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Receptacle Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
12 to 14 AWG
International
2.08 to 3.62 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details