TE Connectivity Splices 626363-1

Description
Body Features Terminal & Contact Weight : .379 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Product Length : 6.4 MM  [.25 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.62 - 4.56 Wire Size (AWG) : 15 - 11 Wire Size (CMA) : 3200 - 8300 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Terminal & Contact Weight : .379 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Product Length : 6.4 MM  [.25 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.62 - 4.56 Wire Size (AWG) : 15 - 11 Wire Size (CMA) : 3200 - 8300 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 626363-1 - TE Connectivity
Berwyn, PA, United States
Splices
626363-1
Splices 626363-1
Body Features Terminal & Contact Weight : .379 G  [.01 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Product Length : 6.4 MM  [.25 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.62 - 4.56 Wire Size (AWG) : 15 - 11 Wire Size (CMA) : 3200 - 8300 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Terminal & Contact Weight : .379 G  [.01 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Unplated

Dimensions


  • Product Length : 6.4 MM  [.25 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : 1.62 - 4.56
  • Wire Size (AWG) : 15 - 11
  • Wire Size (CMA) : 3200 - 8300

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Thru Splice

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626363-1
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers