TE Connectivity PCB Terminals 62628-2

Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM  [.019 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 2.8 Dimensions PCB Hole Diameter : 3.68 MM  [.145 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM  [.019 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 2.8 Dimensions PCB Hole Diameter : 3.68 MM  [.145 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 62628-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
62628-2
PCB Terminals 62628-2
Contact Features Contact Underplating Material : None Mating Tab Thickness : .51 MM  [.019 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 2.8 Dimensions PCB Hole Diameter : 3.68 MM  [.145 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : None
  • Mating Tab Thickness : .51 MM  [.019 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated
  • Terminal Size : 2.8

Dimensions


  • PCB Hole Diameter : 3.68 MM  [.145 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 62628-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
62628-2-ND
Terminals - Quick Connects, Quick Disconnect Connectors 62628-2-ND
CONN QC TAB 0.110

CONN QC TAB 0.110

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 62628-2 62628-2-ND
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details