TE Connectivity Ring Terminals 626279-1

Description
Body Features Terminal & Contact Weight : .915 G  [.032 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.95 MM , 1.39 MM  [.116 INCH , .054 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Product Length : 29.65 MM  [1.167 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-032 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .915 G  [.032 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.95 MM , 1.39 MM  [.116 INCH , .054 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Product Length : 29.65 MM  [1.167 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-032 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 626279-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
626279-1
Ring Terminals 626279-1
Body Features Terminal & Contact Weight : .915 G  [.032 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.95 MM , 1.39 MM  [.116 INCH , .054 INCH ] Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ] Product Length : 29.65 MM  [1.167 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : .5 - 1.65 Wire Size (AWG) : 20 - 15 Wire Size (CMA) : 1021 - 3256 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-032 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .915 G  [.032 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 2.95 MM , 1.39 MM  [.116 INCH , .054 INCH ]
  • Compatible Insulation Diameter (Max) : .3 MM  [.118 INCH ]
  • Compatible Insulation Diameter Range : 2 - 3 MM  [.079 - .118 INCH ]
  • Product Length : 29.65 MM  [1.167 INCH ]
  • Stud Diameter : 5.3 MM  [.209 INCH ]
  • Tongue Thickness : .6 MM  [.023 INCH ]
  • Wire Size (MMSQ) : .5 - 1.65
  • Wire Size (AWG) : 20 - 15
  • Wire Size (CMA) : 1021 - 3256

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-032
  • Stud Size : #10
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A136373TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136373TR-ND
Terminals - Ring Connectors A136373TR-ND
CONN RING CIRC 15-20AWG CRIMP

CONN RING CIRC 15-20AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A136373CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136373CT-ND
Terminals - Ring Connectors A136373CT-ND
CONN RING CIRC 15-20AWG CRIMP

CONN RING CIRC 15-20AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A136373DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A136373DKR-ND
Terminals - Ring Connectors A136373DKR-ND
CONN RING CIRC 15-20AWG CRIMP

CONN RING CIRC 15-20AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
626279-1
Terminals 626279-1
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 626279-1 A136373TR-ND A136373CT-ND 626279-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details