TE Connectivity PCB Terminals 62627-7

Description
Body Features Finish : Bright/Matte Plating Thickness (MICIN) : 80 - 150 Configuration Features Connection Capacity : Multiple Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Comment : Hole Tab Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features FASTON : Yes Insertion Force : Normal Insulated : No PCB Terminal Mounting Style : Stud Mount Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Finish : Bright/Matte Plating Thickness (MICIN) : 80 - 150 Configuration Features Connection Capacity : Multiple Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Comment : Hole Tab Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features FASTON : Yes Insertion Force : Normal Insulated : No PCB Terminal Mounting Style : Stud Mount Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 62627-7 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
62627-7
PCB Terminals 62627-7
Body Features Finish : Bright/Matte Plating Thickness (MICIN) : 80 - 150 Configuration Features Connection Capacity : Multiple Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Mechanical Attachment Wire Insulation Support : Without Other Comment : Hole Tab Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features FASTON : Yes Insertion Force : Normal Insulated : No PCB Terminal Mounting Style : Stud Mount Sealable : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 221 DEGF ]

Body Features


  • Finish : Bright/Matte
  • Plating Thickness (MICIN) : 80 - 150

Configuration Features


  • Connection Capacity : Multiple
  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • Contact Plating Material : Tin
  • Contact Underplating Material : None
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • Receptacle Terminal Stock Thickness : .81 MM  [.032 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Other


  • Comment : Hole Tab

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • FASTON : Yes
  • Insertion Force : Normal
  • Insulated : No
  • PCB Terminal Mounting Style : Stud Mount
  • Sealable : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 62627-7
Product Name PCB Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details