TE Connectivity
PCB Terminals
62627-1
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Finish : Matte Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 3.68 MM [.145 INCH ] Stud Diameter : 3.68 MM [.145 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Insertion Force : Normal Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Finish : Matte Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 3.68 MM [.145 INCH ] Stud Diameter : 3.68 MM [.145 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Insertion Force : Normal Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Finish : Matte Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Hole Diameter : 3.68 MM [.145 INCH ] Stud Diameter : 3.68 MM [.145 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Insertion Force : Normal Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ]
- Contact Underplating Material : None
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2.03 - 3.81 MICM [80 - 150 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Finish : Matte
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- PCB Hole Diameter : 3.68 MM [.145 INCH ]
- Stud Diameter : 3.68 MM [.145 INCH ]
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
- Insertion Force : Normal
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
62627-1-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
62627-1 |
62627-1-ND |
|
Product Name
|
PCB Terminals |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Tin
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Material
Unplated
Features
RoHS
North American
10 to 14 AWG
View Details
Terminal Type
Standard
Material
Brass
Features
RoHS
View Details