TE Connectivity Wedge Connectors 626224-1

Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 67.4 MMSQ , 53.5 MMSQ  [1/0 - 1/0 AWGKC , 2/0 - 2/0 AWGKC ] Compatible Conductor Range - Tap : 53.5 MMSQ , 67.4 MMSQ , 85 MMSQ  [2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC , 1/0 - 1/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote
Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 67.4 MMSQ , 53.5 MMSQ  [1/0 - 1/0 AWGKC , 2/0 - 2/0 AWGKC ] Compatible Conductor Range - Tap : 53.5 MMSQ , 67.4 MMSQ , 85 MMSQ  [2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC , 1/0 - 1/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 626224-1 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
626224-1
Wedge Connectors 626224-1
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 67.4 MMSQ , 53.5 MMSQ  [1/0 - 1/0 AWGKC , 2/0 - 2/0 AWGKC ] Compatible Conductor Range - Tap : 53.5 MMSQ , 67.4 MMSQ , 85 MMSQ  [2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC , 1/0 - 1/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : Blue Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Copper, Aluminum

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main : 67.4 MMSQ , 53.5 MMSQ  [1/0 - 1/0 AWGKC , 2/0 - 2/0 AWGKC ]
  • Compatible Conductor Range - Tap : 53.5 MMSQ , 67.4 MMSQ , 85 MMSQ  [2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC , 1/0 - 1/0 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Color Cartridge Required : Blue

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 626224-1
Product Name Wedge Connectors
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details