TE Connectivity Splices 626177-000

Description
Dimensions Product Length : 10.16 MM  [.76 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Dimensions Product Length : 10.16 MM  [.76 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 626177-000 - TE Connectivity
Berwyn, PA, United States
Splices
626177-000
Splices 626177-000
Dimensions Product Length : 10.16 MM  [.76 INCH ] Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Usage Conditions Insulation Option : Fully Insulated

Dimensions


  • Product Length : 10.16 MM  [.76 INCH ]

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626177-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details