TE Connectivity Ring Terminals 62613-2

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 5.25 MM  [.1 INCH , .207 INCH ] Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ] Compatible Insulation Diameter (Min) (INCH) : .125 Compatible Insulation Diameter Range : 3.18 - 5.59 MM  [.125 - .22 INCH ] Product Length : 25.14 MM  [.99 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1800 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 5.25 MM  [.1 INCH , .207 INCH ] Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ] Compatible Insulation Diameter (Min) (INCH) : .125 Compatible Insulation Diameter Range : 3.18 - 5.59 MM  [.125 - .22 INCH ] Product Length : 25.14 MM  [.99 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1800 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 62613-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
62613-2
Ring Terminals 62613-2
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 5.25 MM  [.1 INCH , .207 INCH ] Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ] Compatible Insulation Diameter (Min) (INCH) : .125 Compatible Insulation Diameter Range : 3.18 - 5.59 MM  [.125 - .22 INCH ] Product Length : 25.14 MM  [.99 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .61 MM  [.024 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1800 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.54 MM , 5.25 MM  [.1 INCH , .207 INCH ]
  • Compatible Insulation Diameter (Max) : 5.59 MM  [.22 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .125
  • Compatible Insulation Diameter Range : 3.18 - 5.59 MM  [.125 - .22 INCH ]
  • Product Length : 25.14 MM  [.99 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .61 MM  [.024 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 6529 - 10382

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1800

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A29905CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29905CT-ND
Terminals - Ring Connectors A29905CT-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A29905TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29905TR-ND
Terminals - Ring Connectors A29905TR-ND
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 62613-2 A29905CT-ND
Product Name Ring Terminals Terminals - Ring Connectors
Material Tin Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details