TE Connectivity Magnet Wire Terminals 62610-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .12 - .3 Magnet Wire Size (AWG) : 24 - 22 Magnet Wire Size (MM) : .51 - .64 Product Length : 9.02 MM  [.355 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Crimp Area Length : 2.67 MM  [.105 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .12 - .3 Magnet Wire Size (AWG) : 24 - 22 Magnet Wire Size (MM) : .51 - .64 Product Length : 9.02 MM  [.355 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Crimp Area Length : 2.67 MM  [.105 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62610-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62610-1
Magnet Wire Terminals 62610-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .12 - .3 Magnet Wire Size (AWG) : 24 - 22 Magnet Wire Size (MM) : .51 - .64 Product Length : 9.02 MM  [.355 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Crimp Area Length : 2.67 MM  [.105 INCH ] Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Magnet Wire Terminal Type : F-Crimp
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 26 - 22
  • Lead Wire Size (MMSQ) : .12 - .3
  • Magnet Wire Size (AWG) : 24 - 22
  • Magnet Wire Size (MM) : .51 - .64
  • Product Length : 9.02 MM  [.355 INCH ]
  • Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ]
  • Terminal Height : 4.75 MM  [.187 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Crimp Area Length : 2.67 MM  [.105 INCH ]
  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111418TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111418TR-ND
Terminals - Magnetic Wire Connectors A111418TR-ND
CONN MAG TERM 22-24AWG CRIMP

CONN MAG TERM 22-24AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62610-1
Terminals 62610-1
Terminals MAG-MATE W/BBL 24-22

Terminals MAG-MATE W/BBL 24-22

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62610-1 A111418TR-ND 62610-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-150656-1 - TE Connectivity
Specs
Terminal Type Shur-Plug Terminal
Material Unplated
Features RoHS
View Details
3 suppliers
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details