TE Connectivity Magnet Wire Terminals 62608-1

Description
Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .12 - .4 Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 2.29 MM  [.09 INCH ] Stock Thickness (Magnet Wire Side) : .31 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 2.54 MM  [.1 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .12 - .4 Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 2.29 MM  [.09 INCH ] Stock Thickness (Magnet Wire Side) : .31 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 2.54 MM  [.1 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62608-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62608-1
Magnet Wire Terminals 62608-1
Contact Features Magnet Wire Terminal Type : F-Crimp Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 26 - 22 Lead Wire Size (MMSQ) : .12 - .4 Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 2.29 MM  [.09 INCH ] Stock Thickness (Magnet Wire Side) : .31 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Crimp Area Length : 2.54 MM  [.1 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : F-Crimp
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 26 - 22
  • Lead Wire Size (MMSQ) : .12 - .4
  • Magnet Wire Size (AWG) : 30 - 28
  • Magnet Wire Size (MM) : .25 - .32
  • Product Length : 2.29 MM  [.09 INCH ]
  • Stock Thickness (Magnet Wire Side) : .31 MM  [.012 INCH ]
  • Terminal Height : 4.75 MM  [.187 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Crimp Area Length : 2.54 MM  [.1 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116291TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116291TR-ND
Terminals - Magnetic Wire Connectors A116291TR-ND
CONN MAG TERM 28-30AWG CRIMP

CONN MAG TERM 28-30AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A116291CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A116291CT-ND
Terminals - Magnetic Wire Connectors A116291CT-ND
CONN MAG TERM 28-30AWG CRIMP

CONN MAG TERM 28-30AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62608-1
Terminals 62608-1
Terminals MAG-MATE W/BBL 30-28

Terminals MAG-MATE W/BBL 30-28

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62608-1 A116291TR-ND A116291CT-ND 62608-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details