TE Connectivity Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity 626063

Description
CONNECTOR HOUSING, RCPT, 1POS; Product Range:FASTIN-FASTON 110; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:FASTIN-FASTON 110 Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 1POS; Product Range:FASTIN-FASTON 110; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:FASTIN-FASTON 110 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity - 84R1281 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity
84R1281
Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity 84R1281
CONNECTOR HOUSING, RCPT, 1POS; Product Range:FASTIN-FASTON 110; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:FASTIN-FASTON 110 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 1POS; Product Range:FASTIN-FASTON 110; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:FASTIN-FASTON 110 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R1281
Product Name Connector Housing, Rcpt, 1Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details