TE Connectivity Splices 626050-000

Description
Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 626050-000 - TE Connectivity
Berwyn, PA, United States
Splices
626050-000
Splices 626050-000
Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Dimensions


  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626050-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details