TE Connectivity Ring Terminals & Spade Terminals 626036-3

Description
Body Features Inspection Slot : No Weight per Piece (G) : 1.15 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Accepts Wire Insulation Diameter Range : 3.2 - 5.3 MM  [.15 - .209 INCH ] Barrel Inside Diameter : 4.14 MM , 2.92 MM  [.114 INCH , .162 INCH ] Overall Product Length : 19 MM  [.748 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8233 - 10382 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-001 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Inspection Slot : No Weight per Piece (G) : 1.15 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Accepts Wire Insulation Diameter Range : 3.2 - 5.3 MM  [.15 - .209 INCH ] Barrel Inside Diameter : 4.14 MM , 2.92 MM  [.114 INCH , .162 INCH ] Overall Product Length : 19 MM  [.748 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8233 - 10382 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-001 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 626036-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
626036-3
Ring Terminals & Spade Terminals 626036-3
Body Features Inspection Slot : No Weight per Piece (G) : 1.15 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Accepts Wire Insulation Diameter Range : 3.2 - 5.3 MM  [.15 - .209 INCH ] Barrel Inside Diameter : 4.14 MM , 2.92 MM  [.114 INCH , .162 INCH ] Overall Product Length : 19 MM  [.748 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8233 - 10382 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : RING-001 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : 1.15

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 5.31 MM  [.209 INCH ]
  • Accepts Wire Insulation Diameter Range : 3.2 - 5.3 MM  [.15 - .209 INCH ]
  • Barrel Inside Diameter : 4.14 MM , 2.92 MM  [.114 INCH , .162 INCH ]
  • Overall Product Length : 19 MM  [.748 INCH ]
  • Stud Diameter : 5.3 MM  [.209 INCH ]
  • Tongue Thickness : .8 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 10
  • Wire Size (CMA) : 8233 - 10382

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : RING-001
  • Stud Size : #10
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 626036-3
Product Name Ring Terminals & Spade Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers