TE Connectivity Ring Terminals 626036-1

Description
Body Features Terminal & Contact Weight : 1.124 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 4.14 MM , 2.92 MM  [.114 INCH , .162 INCH ] Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Compatible Insulation Diameter Range : 3.2 - 5.3 MM  [.15 - .209 INCH ] Product Length : 19 MM  [.748 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8233 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.124 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 4.14 MM , 2.92 MM  [.114 INCH , .162 INCH ] Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Compatible Insulation Diameter Range : 3.2 - 5.3 MM  [.15 - .209 INCH ] Product Length : 19 MM  [.748 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8233 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 626036-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
626036-1
Ring Terminals 626036-1
Body Features Terminal & Contact Weight : 1.124 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 4.14 MM , 2.92 MM  [.114 INCH , .162 INCH ] Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ] Compatible Insulation Diameter Range : 3.2 - 5.3 MM  [.15 - .209 INCH ] Product Length : 19 MM  [.748 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 10 Wire Size (CMA) : 8233 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.124 G  [.04 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 4.14 MM , 2.92 MM  [.114 INCH , .162 INCH ]
  • Compatible Insulation Diameter (Max) : 5.31 MM  [.209 INCH ]
  • Compatible Insulation Diameter Range : 3.2 - 5.3 MM  [.15 - .209 INCH ]
  • Product Length : 19 MM  [.748 INCH ]
  • Stud Diameter : 5.3 MM  [.209 INCH ]
  • Tongue Thickness : .8 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 10
  • Wire Size (CMA) : 8233 - 10382

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-001
  • Stud Size : #10
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
626036-1
Terminals 626036-1
Terminals .110S FASTON REC

Terminals .110S FASTON REC

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 626036-1 626036-1
Product Name Ring Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Connector Contacts - 103577-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details