TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 626036-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Terminal Type: Gull Wing Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.455" (11.56mm) Length - Overall: 0.827" (21.00mm) Mounting Type: Requires Holder Termination: Solder Insulation: Insulated
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Terminal Type: Gull Wing Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.455" (11.56mm) Length - Overall: 0.827" (21.00mm) Mounting Type: Requires Holder Termination: Solder Insulation: Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Terminal Type: Gull Wing Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.455" (11.56mm) Length - Overall: 0.827" (21.00mm) Mounting Type: Requires Holder Termination: Solder Insulation: Insulated

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Preliminary
Terminal Type: Gull Wing
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.455" (11.56mm)
Length - Overall: 0.827" (21.00mm)
Mounting Type: Requires Holder
Termination: Solder
Insulation: Insulated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2444508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DMP14
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details